866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 8dBi N Type Male Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1597-318020692-ND |
| Product Name | RF Antennas |
| Applications | LoRa |
| Primary Frequency Range | 866.5 MHz |
| Gain | 8 dB |
| VSWR | 2.5 :1 |
Right hand circular polarised