Seeed Studio RF Antennas 318020690

Description
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-318020690-ND - DigiKey
Thief River Falls, MN, United States
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount

866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-318020690-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 866.5 MHz
Gain 5.8 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers