Seeed Studio RF Antennas 318020269

Description
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-318020269-ND - DigiKey
Thief River Falls, MN, United States
868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount

868MHz LoRa Whip, Tilt RF Antenna 2.8dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-318020269-ND
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/IRNSS L1/ L2/ L5 Dual Stacked Passive Ceramic Antenna (25x18x4mm) - ET-GPL125-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2152415 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details