Seeed Studio RF Antennas 318020009

Description
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-1394-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1597-1394-ND
RF Antennas 1597-1394-ND
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount

430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-1394-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 430.0 MHz
Gain 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2024090 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details