Seeed Studio RF Transceiver Modules and Modems 317990024

Description
Transceiver Module 2.4GHz Whip, Tilt Through Hole
Request a Quote Datasheet
Description
Transceiver Module 2.4GHz Whip, Tilt Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1597-1256-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1597-1256-ND
RF Transceiver Modules and Modems 1597-1256-ND
Transceiver Module 2.4GHz Whip, Tilt Through Hole

Transceiver Module 2.4GHz Whip, Tilt Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Modules
Product Number 1597-1256-ND
Product Name RF Transceiver Modules and Modems
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2482 MHz
Package Type Laminate
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
AIR Module BoosterPack - A2530R24CZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1064-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Lighting
Operating Frequency 2400 MHz
View Details