Seeed Studio Motors - AC, DC 316040005

Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 9000 RPM 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1246-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1246-ND
Motors - AC, DC 1597-1246-ND
DC Motor Vibration, ERM 9000 RPM 1.3VDC

DC Motor Vibration, ERM 9000 RPM 1.3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1246-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3078 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
With High Speed Micro Motor - YHD-R280 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.8600 amps
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
Coreless motors - A17B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details