Seeed Studio Motors - AC, DC 316030060

Description
DC Motor Standard 14000 RPM 4.2V
Request a Quote Datasheet
Description
DC Motor Standard 14000 RPM 4.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1459-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1459-ND
Motors - AC, DC 1597-1459-ND
DC Motor Standard 14000 RPM 4.2V

DC Motor Standard 14000 RPM 4.2V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1459-ND
Product Name Motors - AC, DC
DC Voltage Range 4.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC Brush 12V DC Fan Motor - YHD-BS67S - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details