Seeed Studio Photointerrupters - Slot Type - Logic Output 314020030

Description
"Optical Sensor 0.394"" (10mm) Module, PC Pins, Slot Type"
Request a Quote Datasheet
Description
"Optical Sensor 0.394"" (10mm) Module, PC Pins, Slot Type"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 314020030-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
314020030-ND
Photointerrupters - Slot Type - Logic Output 314020030-ND
"Optical Sensor 0.394"" (10mm) Module, PC Pins, Slot Type"

"Optical Sensor 0.394"" (10mm) Module, PC Pins, Slot Type"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 314020030-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package THT; Module, PC Pins, Slot Type
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3204-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details