Seeed Studio RF Antennas 114990711

Description
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
Request a Quote Datasheet
Description
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-1409-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1597-1409-ND
RF Antennas 1597-1409-ND
3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount

3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-1409-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details