Seeed Studio Motors - AC, DC 114090047

Description
DC Motor Gearmotor 245 RPM 2.4W Incremental 6 ~ 12VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 245 RPM 2.4W Incremental 6 ~ 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-114090047-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-114090047-ND
Motors - AC, DC 1597-114090047-ND
DC Motor Gearmotor 245 RPM 2.4W Incremental 6 ~ 12VDC

DC Motor Gearmotor 245 RPM 2.4W Incremental 6 ~ 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1597-114090047-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 6.0 to 12.0 VDC
Output Power 0.0032 HP
Continuous Torque 1.2 In-lbs (1.4 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
67 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Noodle Machine DC Gear Motor - PGM-W66 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1702 HP
Gear Type Worm
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details