Seeed Studio RF Antennas 110991765

Description
INDOOR ANTENNA KIT/860-930MHZ/3D
Request a Quote Datasheet
Description
INDOOR ANTENNA KIT/860-930MHZ/3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-110991765-ND - DigiKey
Thief River Falls, MN, United States
INDOOR ANTENNA KIT/860-930MHZ/3D

INDOOR ANTENNA KIT/860-930MHZ/3D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-110991765-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 895.0 MHz
Gain 3 dB
VSWR 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 3dBi Helical R/A Spring Antenna - ET-GSCARA-SH - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766680 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details