Seeed Studio Motors - AC, DC 110990844

Description
DC Motor Standard 14000 RPM 4.2V
Request a Quote Datasheet
Description
DC Motor Standard 14000 RPM 4.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1452-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1452-ND
Motors - AC, DC 1597-1452-ND
DC Motor Standard 14000 RPM 4.2V

DC Motor Standard 14000 RPM 4.2V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1452-ND
Product Name Motors - AC, DC
DC Voltage Range 4.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details
DC Brush Motor - YHD-7512 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details