Seeed Studio Motors - AC, DC 108990010

Description
Brushless (BLDC) DC Motor Standard 12020 RPM 95.2 ~ 247.2W 12VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 12020 RPM 95.2 ~ 247.2W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1209-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1209-ND
Motors - AC, DC 1597-1209-ND
Brushless (BLDC) DC Motor Standard 12020 RPM 95.2 ~ 247.2W 12VDC

Brushless (BLDC) DC Motor Standard 12020 RPM 95.2 ~ 247.2W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1209-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BRS-545SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
24A Series Permanent Magnet DC Motor - 0042 - Bodine Electric Company
Specs
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
DC Motors - 7521951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.2 In-lbs (0.2060 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details