Seeed Studio Motors - AC, DC 108990009

Description
Brushless (BLDC) DC Motor Standard 6960 RPM 76 ~ 181.2W 12VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 6960 RPM 76 ~ 181.2W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1208-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1208-ND
Motors - AC, DC 1597-1208-ND
Brushless (BLDC) DC Motor Standard 6960 RPM 76 ~ 181.2W 12VDC

Brushless (BLDC) DC Motor Standard 6960 RPM 76 ~ 181.2W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1208-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

Drone motors - PBL.4214024-6101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
3730 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-385SM-10240 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 30.0 VDC
View Details
DC Micro Motor - BD80ZY110 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC Brush Motor - YHD-7812 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 120.0 VDC
View Details