Seeed Studio Motors - AC, DC 108990008

Description
Brushless (BLDC) DC Motor Standard 5720 RPM 58.4 ~ 144W 12VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 5720 RPM 58.4 ~ 144W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1207-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1207-ND
Motors - AC, DC 1597-1207-ND
Brushless (BLDC) DC Motor Standard 5720 RPM 58.4 ~ 144W 12VDC

Brushless (BLDC) DC Motor Standard 5720 RPM 58.4 ~ 144W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1207-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH11-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.2 In-lbs (0.2551 kg-cm)
View Details
Fan Brushless DC Motor - PBL7512127 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 127.0 VDC
Output Power 0.0147 HP
View Details
Brushed Motors - MMP S27-411D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details