Seeed Studio Motors - AC, DC 108990001

Description
DC Motor Standard 50000 RPM 3.7VDC
Request a Quote Datasheet
Description
DC Motor Standard 50000 RPM 3.7VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-1202-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-1202-ND
Motors - AC, DC 1597-1202-ND
DC Motor Standard 50000 RPM 3.7VDC

DC Motor Standard 50000 RPM 3.7VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1597-1202-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP38-22-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1614 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details