Seeed Studio Stepper Motors 108990000

Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1597-1201-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1597-1201-ND
Stepper Motors 1597-1201-ND
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1597-1201-ND
Product Name Stepper Motors
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 5 In-oz (3 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0187 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details