Seeed Studio RF Antennas 103990623

Description
2.4GHZ ROD ANTENNA XIAO ESP32C3
Request a Quote Datasheet
Description
2.4GHZ ROD ANTENNA XIAO ESP32C3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-103990623-ND - DigiKey
Thief River Falls, MN, United States
2.4GHZ ROD ANTENNA XIAO ESP32C3

2.4GHZ ROD ANTENNA XIAO ESP32C3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-103990623-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2450.0 MHz
Gain 2.81 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details