Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
SEEED STUDIO
102990018 -- SINGLE BOARD COMPUTERS
Seeed Studio
Single Board Computers
102990018
Description
Single Board Computers CooCox - Cookie Numicro
Description
Single Board Computers CooCox - Cookie Numicro
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Single Board Computers
102990018
Single Board Computers
102990018
Single Board Computers CooCox - Cookie Numicro
Single Board Computers CooCox - Cookie Numicro
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Single Board Computers (SBC)
Product Number
102990018
Product Name
Single Board Computers
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Single Board Computers (SBCs)
ARK-3500P-00A1E
Specs
Processor / CPU
Intel Core i7/i5/i3/Celeron
CPU Speed
2200 to 2700 MHz
Features
RoHS
View Details
RS Components, Ltd.
Single Board Computers
2353931
View Details
Extreme Engineering Solutions, Inc. (X-ES)
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™
XPedite7770
Specs
Processor / CPU
Intel® Xeon®
Computer Bus
USB; VPX; 3U VPX
Main Memory
48000 MB
View Details
Global American, Inc.
IOWA-MARK-533-128MB-R11 FANLESS Half-Size ISA SBC with Embedded Mark 533 / 800 MHz Processor
3301890
Specs
Computer Bus
ISA/EISA
CPU Speed
533 to 800 MHz
Chipset
VIA Chipset
View Details