Seeed Studio Humidity, Moisture Sensors 101990565

Description
Humidity Temperature Sensor 0 ~ 100% RH ±1.5% RH User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH ±1.5% RH User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1597-101990565-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1597-101990565-ND
Humidity, Moisture Sensors 1597-101990565-ND
Humidity Temperature Sensor 0 ~ 100% RH ±1.5% RH User Defined

Humidity Temperature Sensor 0 ~ 100% RH ±1.5% RH User Defined

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 1597-101990565-ND
Product Name Humidity, Moisture Sensors
Variables Measured Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Hygrometers - 2005028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 95 %
View Details
Humidity Sensors - 10142048-31 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers