Seeed Studio RF Receivers 101990009

Description
- RF Receiver 315MHz -105dBm On-Board, Wire Antenna Module
Request a Quote Datasheet
Description
- RF Receiver 315MHz -105dBm On-Board, Wire Antenna Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1597-1184-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1597-1184-ND
RF Receivers 1597-1184-ND
- RF Receiver 315MHz -105dBm On-Board, Wire Antenna Module

- RF Receiver 315MHz -105dBm On-Board, Wire Antenna Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1597-1184-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage Other; 12V
Operating Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS37/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-4755-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details