Seeed Studio Motors - AC, DC 100099709

Description
HIGHTORQUE HTDW-5036-02-CNE 1:36
Request a Quote Datasheet
Description
HIGHTORQUE HTDW-5036-02-CNE 1:36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-100099709-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-100099709-ND
Motors - AC, DC 1597-100099709-ND
HIGHTORQUE HTDW-5036-02-CNE 1:36

HIGHTORQUE HTDW-5036-02-CNE 1:36

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1597-100099709-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 12.0 to 48.0 VDC
Output Power 0.0228 HP
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-025 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
Continuous Torque 23.0 In-lbs (26.52 kg-cm)
View Details
Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details