ROBSTRIDE 03 QDD 60N.M INTEGRATE
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100081690-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 15.0 to 60.0 VDC |
| Output Power | 0.5093 HP |
| Continuous Torque | 177.0 In-lbs (204 kg-cm) |