Seeed Studio Motors - AC, DC 100064875

Description
ROBSTRIDE 02 QDD 17N.M INTEGRATE
Request a Quote Datasheet
Description
ROBSTRIDE 02 QDD 17N.M INTEGRATE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-100064875-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-100064875-ND
Motors - AC, DC 1597-100064875-ND
ROBSTRIDE 02 QDD 17N.M INTEGRATE

ROBSTRIDE 02 QDD 17N.M INTEGRATE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1597-100064875-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 15.0 to 60.0 VDC
Output Power 0.2278 HP
Continuous Torque 53.1 In-lbs (61.24 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-046 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
Continuous Torque 43.0 In-lbs (49.58 kg-cm)
View Details
Brushless Roller Motor - 67BWA428D008B-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
View Details