ROBSTRIDE EDULITE 05 QDD 6N.M IN
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100060739-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 15.0 to 60.0 VDC |
| Output Power | 0.0255 HP |
| Continuous Torque | 15.9 In-lbs (18.37 kg-cm) |