Seeed Studio RF Antennas 100052125

Description
FIBERGLASS ANTENNA KIT WITH RP C
Request a Quote Datasheet
Description
FIBERGLASS ANTENNA KIT WITH RP C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1597-100052125-ND - DigiKey
Thief River Falls, MN, United States
FIBERGLASS ANTENNA KIT WITH RP C

FIBERGLASS ANTENNA KIT WITH RP C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1597-100052125-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 895.0 MHz
Gain 3.07 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details