Seeed Studio Motors - AC, DC 100035437

Description
ROBSTRIDE 05 QDD 5.5N.M INTEGRAT
Request a Quote Datasheet
Description
ROBSTRIDE 05 QDD 5.5N.M INTEGRAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-100035437-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-100035437-ND
Motors - AC, DC 1597-100035437-ND
ROBSTRIDE 05 QDD 5.5N.M INTEGRAT

ROBSTRIDE 05 QDD 5.5N.M INTEGRAT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1597-100035437-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 15.0 to 60.0 VDC
Output Power 0.0228 HP
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-236 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 3.7 amps
View Details
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
View Details