DAMIAO 4310 ACTUATOR MOTOR, CAN,
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100033983-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 79.7 In-lbs (91.85 kg-cm) |