Seeed Studio Motors - AC, DC 100030625

Description
HIGHTORQUE HTDW-6036-02-DNE 1:36
Request a Quote Datasheet
Description
HIGHTORQUE HTDW-6036-02-DNE 1:36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-100030625-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-100030625-ND
Motors - AC, DC 1597-100030625-ND
HIGHTORQUE HTDW-6036-02-DNE 1:36

HIGHTORQUE HTDW-6036-02-DNE 1:36

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1597-100030625-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 12.0 to 48.0 VDC
Output Power 0.0697 HP
Continuous Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
B0912N1016 Autoclavable Slotted Brushless DC Motor - B0912N1016 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 9.6 VDC
Torque Constant 0.3356 in-oz/amp (2.37 mN-m/amp)
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details