Seeed Studio Motors - AC, DC 100029452

Description
ROBSTRIDE 01 QDD 17N.M INTEGRATE
Request a Quote Datasheet
Description
ROBSTRIDE 01 QDD 17N.M INTEGRATE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1597-100029452-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1597-100029452-ND
Motors - AC, DC 1597-100029452-ND
ROBSTRIDE 01 QDD 17N.M INTEGRATE

ROBSTRIDE 01 QDD 17N.M INTEGRATE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 1597-100029452-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.2278 HP
Continuous Torque 53.1 In-lbs (61.24 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-27-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-014 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
Continuous Torque 13.0 In-lbs (14.99 kg-cm)
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details