DAMIAO 4340P ACTUATOR MOTOR, CAN
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100028898-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 79.7 In-lbs (91.85 kg-cm) |