ROBSTRIDE 06 QDD 36 N.M INTEGRAT
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1597-100010715-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 15.0 to 60.0 VDC |
| Output Power | 0.1541 HP |
| Continuous Torque | 97.4 In-lbs (112 kg-cm) |