Seedburo Equipment Company Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24"X48",EAGLEBRITE ZINC FINISH U2-2448Z

Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.
Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Suppliers

Company
Product
Description
Supplier Links
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24
Des Plaines, IL, USA
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24"X48",EAGLEBRITE ZINC FINISH
U2-2448Z
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24"X48",EAGLEBRITE ZINC FINISH U2-2448Z
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

HEAVY DUTY UTILITY CARTS
These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers.
Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Material Handling Carts and Trucks
Product Number U2-2448Z
Product Name Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24"X48",EAGLEBRITE ZINC FINISH
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 1038690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details