Seedburo Equipment Company Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24" X 36", CHROME FINISH U2-2436C

Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.
Description
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Suppliers

Company
Product
Description
Supplier Links
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24
Des Plaines, IL, USA
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24" X 36", CHROME FINISH
U2-2436C
Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24" X 36", CHROME FINISH U2-2436C
HEAVY DUTY UTILITY CARTS These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers. Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

HEAVY DUTY UTILITY CARTS
These Heavy Duty Utility Carts offer a highly flexible, maneuverable way to transport items (up to 800 lbs). Feature push handle on each side of cart and resilient rubber casters with donut bumpers.
Offered in Eaglebrite ® zinc or chrome finishes and two or three-shelf models. Other configurations and sizes available.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Material Handling Carts and Trucks
Product Number U2-2436C
Product Name Eagle Heavy Duty Utility Carts - HD UTILITY CART, 2 SHELVES, 24" X 36", CHROME FINISH
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Dollies - 2500403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details