Seedburo Equipment Company Seedtech Deluxe Precision Wall Mount Separators - 230VOLT,50/60HZ,1PH, DELUX PRECISION SEPARATOR STS-WM3

Description
These are SeedTech's wall mounted separator systems. The Deluxe model, STS-WM3, includes a built-in acrylic shelf for the vibratory feeder and seed hopper. It also includes a seed collection box, LED programmable computerized keypad vacuum control up to 800 CFM vacuum with locking casters. Standard hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS. Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs. The STS-WM2 Precision Separator is the medium size deluxe separator that includes two upper seed collection cups, built-in acrylic shelf for the vibratory feeder and feed hopper. Also includes a seed collection box, built-in computer-ized digital keypad controller. This system has up to 680 CFM programmable computerized keypad controlled vacuum, and with locking casters up to 90 lbs. per hour capacity depending upon the species. Total system draws 12 AMPS. Actual dims 22" L x 30" W x 80" H. Ship data: total of 3 crates, 84 cu.ft., 475 lbs. The STS-WM2L Lab Precision Separator operates on a shop vacuum and comes with a precision crank handle for vacuum calibration. It includes two basic upper chamber seed collection containers, vibratory feeder and seed collection box. A built-in acrylic shelf and controller enclosure is standard, as is a 110V/60Hz/1PH, 195 CFM shop vacuum unit. The 230V/50Hz/1PH shop vacuum is rated at 175 CFM. Capacity is up to 40 lbs. per hour. Total system draws 16 AMPS. Actual dims 18" L x 22" W x 48" H, Ship data: total of 3 crates, 51 cu.ft., 250 lbs. Note: Domestic Crating must be selected with the items below
Description
These are SeedTech's wall mounted separator systems. The Deluxe model, STS-WM3, includes a built-in acrylic shelf for the vibratory feeder and seed hopper. It also includes a seed collection box, LED programmable computerized keypad vacuum control up to 800 CFM vacuum with locking casters. Standard hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS. Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs. The STS-WM2 Precision Separator is the medium size deluxe separator that includes two upper seed collection cups, built-in acrylic shelf for the vibratory feeder and feed hopper. Also includes a seed collection box, built-in computer-ized digital keypad controller. This system has up to 680 CFM programmable computerized keypad controlled vacuum, and with locking casters up to 90 lbs. per hour capacity depending upon the species. Total system draws 12 AMPS. Actual dims 22" L x 30" W x 80" H. Ship data: total of 3 crates, 84 cu.ft., 475 lbs. The STS-WM2L Lab Precision Separator operates on a shop vacuum and comes with a precision crank handle for vacuum calibration. It includes two basic upper chamber seed collection containers, vibratory feeder and seed collection box. A built-in acrylic shelf and controller enclosure is standard, as is a 110V/60Hz/1PH, 195 CFM shop vacuum unit. The 230V/50Hz/1PH shop vacuum is rated at 175 CFM. Capacity is up to 40 lbs. per hour. Total system draws 16 AMPS. Actual dims 18" L x 22" W x 48" H, Ship data: total of 3 crates, 51 cu.ft., 250 lbs. Note: Domestic Crating must be selected with the items below

Suppliers

Company
Product
Description
Supplier Links
Seedtech Deluxe Precision Wall Mount Separators - 230VOLT,50/60HZ,1PH, DELUX PRECISION SEPARATOR - STS-WM3 - Seedburo Equipment Company
Des Plaines, IL, USA
Seedtech Deluxe Precision Wall Mount Separators - 230VOLT,50/60HZ,1PH, DELUX PRECISION SEPARATOR
STS-WM3
Seedtech Deluxe Precision Wall Mount Separators - 230VOLT,50/60HZ,1PH, DELUX PRECISION SEPARATOR STS-WM3
These are SeedTech's wall mounted separator systems. The Deluxe model, STS-WM3, includes a built-in acrylic shelf for the vibratory feeder and seed hopper. It also includes a seed collection box, LED programmable computerized keypad vacuum control up to 800 CFM vacuum with locking casters. Standard hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS. Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs. The STS-WM2 Precision Separator is the medium size deluxe separator that includes two upper seed collection cups, built-in acrylic shelf for the vibratory feeder and feed hopper. Also includes a seed collection box, built-in computer-ized digital keypad controller. This system has up to 680 CFM programmable computerized keypad controlled vacuum, and with locking casters up to 90 lbs. per hour capacity depending upon the species. Total system draws 12 AMPS. Actual dims 22" L x 30" W x 80" H. Ship data: total of 3 crates, 84 cu.ft., 475 lbs. The STS-WM2L Lab Precision Separator operates on a shop vacuum and comes with a precision crank handle for vacuum calibration. It includes two basic upper chamber seed collection containers, vibratory feeder and seed collection box. A built-in acrylic shelf and controller enclosure is standard, as is a 110V/60Hz/1PH, 195 CFM shop vacuum unit. The 230V/50Hz/1PH shop vacuum is rated at 175 CFM. Capacity is up to 40 lbs. per hour. Total system draws 16 AMPS. Actual dims 18" L x 22" W x 48" H, Ship data: total of 3 crates, 51 cu.ft., 250 lbs. Note: Domestic Crating must be selected with the items below

These are SeedTech's wall mounted separator systems. The Deluxe model, STS-WM3, includes a built-in acrylic shelf for the vibratory feeder and seed hopper. It also includes a seed collection box, LED programmable computerized keypad vacuum control up to 800 CFM vacuum with locking casters. Standard hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS.
Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs.
The STS-WM2 Precision Separator is the medium size deluxe separator that includes two upper seed collection cups, built-in acrylic shelf for the vibratory feeder and feed hopper. Also includes a seed collection box, built-in computer-ized digital keypad controller. This system has up to 680 CFM programmable computerized keypad controlled vacuum, and with locking casters up to 90 lbs. per hour capacity depending upon the species. Total system draws 12 AMPS.
Actual dims 22" L x 30" W x 80" H. Ship data: total of 3 crates, 84 cu.ft., 475 lbs.
The STS-WM2L Lab Precision Separator operates on a shop vacuum and comes with a precision crank handle for vacuum calibration. It includes two basic upper chamber seed collection containers, vibratory feeder and seed collection box. A built-in acrylic shelf and controller enclosure is standard, as is a 110V/60Hz/1PH, 195 CFM shop vacuum unit. The 230V/50Hz/1PH shop vacuum is rated at 175 CFM. Capacity is up to 40 lbs. per hour. Total system draws 16 AMPS.
Actual dims 18" L x 22" W x 48" H, Ship data: total of 3 crates, 51 cu.ft., 250 lbs.
Note: Domestic Crating must be selected with the items below

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number STS-WM3
Product Name Seedtech Deluxe Precision Wall Mount Separators - 230VOLT,50/60HZ,1PH, DELUX PRECISION SEPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

12 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-12 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 39.69 lbs/hr (180 kg/hr)
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details