Seedburo Equipment Company Seedburo Spiral Separators - DOUBLE SPIRAL 3FLIGHTS RIGHT S30DHR20G

Description
Spiral Separators are used in the seed industry for separating good soybeans from splits or weed seed; they are also used on most any free flowing product to sort round shapes from flat or oblong shapes. They are often used in industrial applications such as separating metal abrasives, metal shot, ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With increasing speed, the round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty Spiral Separator and a Single Heavy Duty Spiral Separator. Both models are securely packed in lumber for safe arrival anywhere in the world. While many of our clients would likely use a separator with 6 flights at a 43º angle, numerous options are available according to the product you need to separate. We would be happy to work with you and offer FREE media testing to determine which separator will work best for your application.
Description
Spiral Separators are used in the seed industry for separating good soybeans from splits or weed seed; they are also used on most any free flowing product to sort round shapes from flat or oblong shapes. They are often used in industrial applications such as separating metal abrasives, metal shot, ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With increasing speed, the round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty Spiral Separator and a Single Heavy Duty Spiral Separator. Both models are securely packed in lumber for safe arrival anywhere in the world. While many of our clients would likely use a separator with 6 flights at a 43º angle, numerous options are available according to the product you need to separate. We would be happy to work with you and offer FREE media testing to determine which separator will work best for your application.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Spiral Separators - DOUBLE SPIRAL 3FLIGHTS RIGHT - S30DHR20G - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Spiral Separators - DOUBLE SPIRAL 3FLIGHTS RIGHT
S30DHR20G
Seedburo Spiral Separators - DOUBLE SPIRAL 3FLIGHTS RIGHT S30DHR20G
Spiral Separators are used in the seed industry for separating good soybeans from splits or weed seed; they are also used on most any free flowing product to sort round shapes from flat or oblong shapes. They are often used in industrial applications such as separating metal abrasives, metal shot, ceramic beads, glass beads and other types of material. Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With increasing speed, the round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty Spiral Separator and a Single Heavy Duty Spiral Separator. Both models are securely packed in lumber for safe arrival anywhere in the world. While many of our clients would likely use a separator with 6 flights at a 43º angle, numerous options are available according to the product you need to separate. We would be happy to work with you and offer FREE media testing to determine which separator will work best for your application.

Spiral Separators are used in the seed industry for separating good soybeans from splits or weed seed; they are also used on most any free flowing product to sort round shapes from flat or oblong shapes. They are often used in industrial applications such as separating metal abrasives, metal shot, ceramic beads, glass beads and other types of material.
Spiral separators operate on gravity only product is loaded in the hopper, or direct feed tube on a single spiral. The material flows over an adjustable cone and divides the material evenly onto the inner flights. With increasing speed, the round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom.
We offer both a Double Heavy Duty Spiral Separator and a Single Heavy Duty Spiral Separator. Both models are securely packed in lumber for safe arrival anywhere in the world.
While many of our clients would likely use a separator with 6 flights at a 43º angle, numerous options are available according to the product you need to separate. We would be happy to work with you and offer FREE media testing to determine which separator will work best for your application.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number S30DHR20G
Product Name Seedburo Spiral Separators - DOUBLE SPIRAL 3FLIGHTS RIGHT
Unlock Full Specs
to access all available technical data

Similar Products

10 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-10 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 26.46 lbs/hr (120 kg/hr)
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details