Seedburo Equipment Company Mettler Toledo Top Loading Balances - 610g x 0.01g METTLER TOP LOADING BALANCE, NTEP APPROVED PB602-S/A

Description
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.
Description
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Mettler Toledo Top Loading Balances - 610g x 0.01g METTLER TOP LOADING BALANCE, NTEP APPROVED - PB602-S/A - Seedburo Equipment Company
Des Plaines, IL, USA
Mettler Toledo Top Loading Balances - 610g x 0.01g METTLER TOP LOADING BALANCE, NTEP APPROVED
PB602-S/A
Mettler Toledo Top Loading Balances - 610g x 0.01g METTLER TOP LOADING BALANCE, NTEP APPROVED PB602-S/A
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances.
Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied.
Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number PB602-S/A
Product Name Mettler Toledo Top Loading Balances - 610g x 0.01g METTLER TOP LOADING BALANCE, NTEP APPROVED
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 100008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Other Interface; Ethernet, USB, RS232
Ratings / Certifications Other; RoHS Certified
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details