Seedburo Equipment Company Mettler Toledo Top Loading Balances - 3100g/600gX0.1g/0.01g METTLER TOP LOADING BALANCE, NTEP PB3002-SDR/A

Description
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.
Description
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Mettler Toledo Top Loading Balances - 3100g/600gX0.1g/0.01g METTLER TOP LOADING BALANCE, NTEP - PB3002-SDR/A - Seedburo Equipment Company
Des Plaines, IL, USA
Mettler Toledo Top Loading Balances - 3100g/600gX0.1g/0.01g METTLER TOP LOADING BALANCE, NTEP
PB3002-SDR/A
Mettler Toledo Top Loading Balances - 3100g/600gX0.1g/0.01g METTLER TOP LOADING BALANCE, NTEP PB3002-SDR/A
Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances. Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Many of the PB Precision balances appear on the USDA/GIPSA approved equipment list for use in grain grading or grain labs. Seedburo offers a variety of models and capacities for most applications. Each scale is supplied with a protective in-use covers, RS232 interface, feed-through for below-the-balance weighing and a glass draft shield on 0.1mg and 0.001g balances.
Mettler Toledo balances are built for a long and active life, even under harsh conditions such as grain elevators. The one-piece, die-cast, aluminum housing offers benchtop stability and resistance to chemicals. Scales are 110/220V 50/60Hz - SPECIFY voltage when ordering to ensure the correct power cord is supplied.
Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number PB3002-SDR/A
Product Name Mettler Toledo Top Loading Balances - 3100g/600gX0.1g/0.01g METTLER TOP LOADING BALANCE, NTEP
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 141629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 0.4851 lbs (0.2200 kg)
View Details