Seedburo Equipment Company Mettler Toledo Balances - 151gx0.001g METTLER PRECISION BALANCE, 100MM PLATFORM, 110V, PB153-S

Description
The PB-S precision balances can do more than they appear to at first sight. They are practical in use and the generously proportioned draft shield adds precise weighing-in. They are ruggedly constructed with built-in overload protection and chemical resistant materials ensure a long life for basic precision balances. Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and draft shield. Both models can be adjusted with external weights. Units function in piece count, percent weigh and weigh in different units such as grams, carat, ounce, troy ounce, grain, penny weight, momme, Mesghal and taels. Scales are 110/220V, 50/60 Hz SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.
Description
The PB-S precision balances can do more than they appear to at first sight. They are practical in use and the generously proportioned draft shield adds precise weighing-in. They are ruggedly constructed with built-in overload protection and chemical resistant materials ensure a long life for basic precision balances. Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and draft shield. Both models can be adjusted with external weights. Units function in piece count, percent weigh and weigh in different units such as grams, carat, ounce, troy ounce, grain, penny weight, momme, Mesghal and taels. Scales are 110/220V, 50/60 Hz SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Mettler Toledo Balances - 151gx0.001g METTLER PRECISION BALANCE, 100MM PLATFORM, 110V, - PB153-S - Seedburo Equipment Company
Des Plaines, IL, USA
Mettler Toledo Balances - 151gx0.001g METTLER PRECISION BALANCE, 100MM PLATFORM, 110V,
PB153-S
Mettler Toledo Balances - 151gx0.001g METTLER PRECISION BALANCE, 100MM PLATFORM, 110V, PB153-S
The PB-S precision balances can do more than they appear to at first sight. They are practical in use and the generously proportioned draft shield adds precise weighing-in. They are ruggedly constructed with built-in overload protection and chemical resistant materials ensure a long life for basic precision balances. Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and draft shield. Both models can be adjusted with external weights. Units function in piece count, percent weigh and weigh in different units such as grams, carat, ounce, troy ounce, grain, penny weight, momme, Mesghal and taels. Scales are 110/220V, 50/60 Hz SPECIFY voltage when ordering to ensure the correct power cord is supplied. Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

The PB-S precision balances can do more than they appear to at first sight. They are practical in use and the generously proportioned draft shield adds precise weighing-in. They are ruggedly constructed with built-in overload protection and chemical resistant materials ensure a long life for basic precision balances.
Both the PB153 and PB303 balances are manufactured with an all die-cast metal housing, MonoBlock weighing technology including permanent shock and overload protection. They are easy to operate with large, ergonomic touch-sensitive keys, RS232 interface and draft shield. Both models can be adjusted with external weights. Units function in piece count, percent weigh and weigh in different units such as grams, carat, ounce, troy ounce, grain, penny weight, momme, Mesghal and taels.
Scales are 110/220V, 50/60 Hz SPECIFY voltage when ordering to ensure the correct power cord is supplied.
Actual dims 12.6" L x 9.6" W x 9.2" H, Net wt 10 lbs., Ship dims 17"L x 15" W x 20" H, Ship wt 15 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number PB153-S
Product Name Mettler Toledo Balances - 151gx0.001g METTLER PRECISION BALANCE, 100MM PLATFORM, 110V,
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details