The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing.
The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat control. Variable indent cylinder rotation speed with frequency inverter drive. Includes a single 400mm (15-3/4") dia. x 500mm (19-3/4") long indent shell with quick release clamps. Adjustable liftings trough, adjustable flow retarder, outlet hopper for liftings and tailings. Steel table stand included. ¾HP, 230V, 50Hz/1PH, 50 or 60Hz motor.
Actual dims with table: 48" L x 32" W x 58" H. Net wt. 254 lbs.
| Seedburo Equipment Company | |
|---|---|
| Product Category | Separators, Classifiers, and Screeners |
| Product Number | HSR-CY |
| Product Name | Cimbria Bratney Cimbria Heid Laboratory Indent Separator - EXTRA INDENT CYLINDER FOR CLEANER |