Seedburo Equipment Company Ohaus Hand Held Scale - HAND HELD SCALE, 120g X 0.1g HP120

Description
The OHAUS HAND-HELD SERIES of electronic scales offer convenient, compact and portable weighing capability in the palm of your hand! These neat little scales are convenient to take anywhere. Throw it in your briefcase or tote bag, your toolbox or your pocket. These scales feature a hand-held design, snap on protective molded cover, LCD display, rugged plastic construction, over/underload indicators, auto shut-off, 1 year warranty. The Model HP120 & HP320 also feature a button activated luminescent display, low battery indicator, soft tactile keypad and auto calibration from keypad. Model HS120 weighs in grams only. Weighing modes for HP120 & HP320 include: g, oz, dwt, oz t. These scales are powered by 2-AAA batteries (included). An optional snap on protective molded cover is available for the Model HS120. Ship wt 1 lb. Ship dims 8" L x 5¼" W x 1¼" H.
Description
The OHAUS HAND-HELD SERIES of electronic scales offer convenient, compact and portable weighing capability in the palm of your hand! These neat little scales are convenient to take anywhere. Throw it in your briefcase or tote bag, your toolbox or your pocket. These scales feature a hand-held design, snap on protective molded cover, LCD display, rugged plastic construction, over/underload indicators, auto shut-off, 1 year warranty. The Model HP120 & HP320 also feature a button activated luminescent display, low battery indicator, soft tactile keypad and auto calibration from keypad. Model HS120 weighs in grams only. Weighing modes for HP120 & HP320 include: g, oz, dwt, oz t. These scales are powered by 2-AAA batteries (included). An optional snap on protective molded cover is available for the Model HS120. Ship wt 1 lb. Ship dims 8" L x 5¼" W x 1¼" H.

Suppliers

Company
Product
Description
Supplier Links
Ohaus Hand Held Scale - HAND HELD SCALE, 120g X 0.1g - HP120 - Seedburo Equipment Company
Des Plaines, IL, USA
Ohaus Hand Held Scale - HAND HELD SCALE, 120g X 0.1g
HP120
Ohaus Hand Held Scale - HAND HELD SCALE, 120g X 0.1g HP120
The OHAUS HAND-HELD SERIES of electronic scales offer convenient, compact and portable weighing capability in the palm of your hand! These neat little scales are convenient to take anywhere. Throw it in your briefcase or tote bag, your toolbox or your pocket. These scales feature a hand-held design, snap on protective molded cover, LCD display, rugged plastic construction, over/underload indicators, auto shut-off, 1 year warranty. The Model HP120 & HP320 also feature a button activated luminescent display, low battery indicator, soft tactile keypad and auto calibration from keypad. Model HS120 weighs in grams only. Weighing modes for HP120 & HP320 include: g, oz, dwt, oz t. These scales are powered by 2-AAA batteries (included). An optional snap on protective molded cover is available for the Model HS120. Ship wt 1 lb. Ship dims 8" L x 5¼" W x 1¼" H.

The OHAUS HAND-HELD SERIES of electronic scales offer convenient, compact and portable weighing capability in the palm of your hand! These neat little scales are convenient to take anywhere. Throw it in your briefcase or tote bag, your toolbox or your pocket. These scales feature a hand-held design, snap on protective molded cover, LCD display, rugged plastic construction, over/underload indicators, auto shut-off, 1 year warranty. The Model HP120 & HP320 also feature a button activated luminescent display, low battery indicator, soft tactile keypad and auto calibration from keypad. Model HS120 weighs in grams only. Weighing modes for HP120 & HP320 include: g, oz, dwt, oz t. These scales are powered by 2-AAA batteries (included). An optional snap on protective molded cover is available for the Model HS120.
Ship wt 1 lb. Ship dims 8" L x 5¼" W x 1¼" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number HP120
Product Name Ohaus Hand Held Scale - HAND HELD SCALE, 120g X 0.1g
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1231749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-HLCM - K-HLCM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 243 lbs (110 kg)
View Details