Seedburo Equipment Company Cimbria Bratney Cimbria Heid Laboratory Gravity Separator - LABORATORY GRAVITY SEPARATOR W/1 DECK 230V, 60 HZ, 1 PH GA/E

Description
The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is approximately 650 lbs. per hour. Comes complete with steel frame and four rubber foot mounts. Adjustable deck for side tilt and end rise. Removable aluminum deck frame with air permeable square steel over cover. Single fan with frequency drive speed control. Vibratory pan feeder with 0-100% rheostat control. Deck drive complete with frequency inverter drive. Outlet spouts with collection hoppers for six different products. 2.5HP, 230V, 50 or 60Hz/1Ph. Dims 45" L x 35" W x 43" H, Net wt. 660 lbs.
Description
The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is approximately 650 lbs. per hour. Comes complete with steel frame and four rubber foot mounts. Adjustable deck for side tilt and end rise. Removable aluminum deck frame with air permeable square steel over cover. Single fan with frequency drive speed control. Vibratory pan feeder with 0-100% rheostat control. Deck drive complete with frequency inverter drive. Outlet spouts with collection hoppers for six different products. 2.5HP, 230V, 50 or 60Hz/1Ph. Dims 45" L x 35" W x 43" H, Net wt. 660 lbs.

Suppliers

Company
Product
Description
Supplier Links
Cimbria Bratney Cimbria Heid Laboratory Gravity Separator - LABORATORY GRAVITY SEPARATOR W/1 DECK 230V, 60 HZ, 1 PH - GA/E - Seedburo Equipment Company
Des Plaines, IL, USA
Cimbria Bratney Cimbria Heid Laboratory Gravity Separator - LABORATORY GRAVITY SEPARATOR W/1 DECK 230V, 60 HZ, 1 PH
GA/E
Cimbria Bratney Cimbria Heid Laboratory Gravity Separator - LABORATORY GRAVITY SEPARATOR W/1 DECK 230V, 60 HZ, 1 PH GA/E
The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is approximately 650 lbs. per hour. Comes complete with steel frame and four rubber foot mounts. Adjustable deck for side tilt and end rise. Removable aluminum deck frame with air permeable square steel over cover. Single fan with frequency drive speed control. Vibratory pan feeder with 0-100% rheostat control. Deck drive complete with frequency inverter drive. Outlet spouts with collection hoppers for six different products. 2.5HP, 230V, 50 or 60Hz/1Ph. Dims 45" L x 35" W x 43" H, Net wt. 660 lbs.

The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is approximately 650 lbs. per hour.
Comes complete with steel frame and four rubber foot mounts. Adjustable deck for side tilt and end rise. Removable aluminum deck frame with air permeable square steel over cover. Single fan with frequency drive speed control. Vibratory pan feeder with 0-100% rheostat control. Deck drive complete with frequency inverter drive. Outlet spouts with collection hoppers for six different products.
2.5HP, 230V, 50 or 60Hz/1Ph. Dims 45" L x 35" W x 43" H, Net wt. 660 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number GA/E
Product Name Cimbria Bratney Cimbria Heid Laboratory Gravity Separator - LABORATORY GRAVITY SEPARATOR W/1 DECK 230V, 60 HZ, 1 PH
Unlock Full Specs
to access all available technical data

Similar Products

18 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-18 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 79.38 lbs/hr (360 kg/hr)
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details