Seedburo Equipment Company Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 300 X 0.05LB 150 X 0.02KG, PLATFORM 17 X 22 D51P150HX2

Description
The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000 offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of demanding industrial operations. All scales are NTEP Certified. Standard Features Include: Painted steel base with ABS indicator 5,000-7,500d default resolution Quick display of results using large LCD with high-contrast white backlight Temporary display of 10x readability in weighing mode using quick key press Easy to operate with 4-key membrane keypad with raised tactile keys Weighs in one or more units: kg, g, lb, oz, lb:oz (decimal), tones and user- definable custom unit. Multiple weighing modes including Counting, Percent Weighing, Dynamic/Animal Weighing, Check weighing, and Display Hold. Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug Optional interfaces include DC relay control kit, AC relay control kit, 2nd RS232 and RS485/422
Description
The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000 offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of demanding industrial operations. All scales are NTEP Certified. Standard Features Include: Painted steel base with ABS indicator 5,000-7,500d default resolution Quick display of results using large LCD with high-contrast white backlight Temporary display of 10x readability in weighing mode using quick key press Easy to operate with 4-key membrane keypad with raised tactile keys Weighs in one or more units: kg, g, lb, oz, lb:oz (decimal), tones and user- definable custom unit. Multiple weighing modes including Counting, Percent Weighing, Dynamic/Animal Weighing, Check weighing, and Display Hold. Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug Optional interfaces include DC relay control kit, AC relay control kit, 2nd RS232 and RS485/422

Suppliers

Company
Product
Description
Supplier Links
Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 300 X 0.05LB 150 X 0.02KG, PLATFORM 17 X 22 - D51P150HX2 - Seedburo Equipment Company
Des Plaines, IL, USA
Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 300 X 0.05LB 150 X 0.02KG, PLATFORM 17 X 22
D51P150HX2
Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 300 X 0.05LB 150 X 0.02KG, PLATFORM 17 X 22 D51P150HX2
The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000 offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of demanding industrial operations. All scales are NTEP Certified. Standard Features Include: Painted steel base with ABS indicator 5,000-7,500d default resolution Quick display of results using large LCD with high-contrast white backlight Temporary display of 10x readability in weighing mode using quick key press Easy to operate with 4-key membrane keypad with raised tactile keys Weighs in one or more units: kg, g, lb, oz, lb:oz (decimal), tones and user- definable custom unit. Multiple weighing modes including Counting, Percent Weighing, Dynamic/Animal Weighing, Check weighing, and Display Hold. Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available Includes RS232 interface with GMP/GLP data output including date and time Base and indicator connected using quick connect plug Optional interfaces include DC relay control kit, AC relay control kit, 2nd RS232 and RS485/422

The OHAUS DefenderTM 5000 Series is a feature-rich line of bench scales, combining an ABS plastic T51P indicator with rectangular painted steel bases and columns. Ideal for shipping and receiving, production, packaging and general commercial and industrial weighing applications, the Defender 5000 offers a multifunctional indicator with multiple weighing units and software modes to meet the requirements of industrial and lab applications. With rugged construction, comprehensive yet intuitive software and multiple connectivity options, the Defender 5000 can meet the needs of demanding industrial operations. All scales are NTEP Certified. Standard Features Include:
Painted steel base with ABS indicator
5,000-7,500d default resolution
Quick display of results using large LCD with high-contrast white backlight
Temporary display of 10x readability in weighing mode using quick key press
Easy to operate with 4-key membrane keypad with raised tactile keys
Weighs in one or more units: kg, g, lb, oz, lb:oz (decimal), tones and user- definable custom unit.
Multiple weighing modes including Counting, Percent Weighing, Dynamic/Animal Weighing, Check weighing, and Display Hold.
Internal power supply with universal line cord or 6 C batteries (80 hour battery life) optional NiMH internal rechargeable power pack available
Includes RS232 interface with GMP/GLP data output including date and time
Base and indicator connected using quick connect plug
Optional interfaces include DC relay control kit, AC relay control kit, 2nd RS232 and RS485/422

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number D51P150HX2
Product Name Ohaus Platform Precision Bench Scale - PREC BENCH SCALE 300 X 0.05LB 150 X 0.02KG, PLATFORM 17 X 22
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details