Seedburo Equipment Company Ohaus Portable Platform Scale - MECHANICAL BEAM SCALE, 1000 LB x 0.5 LB NTEP APPROVED D500M

Description
The Ohaus Defender d500m is a portable mechanical industrial scale designed to meet a variety of applications where simplicity and economy are a must. The D500M features an easy-to-read, dual-side flat beam with a shadow-proof poise, providing quick reading under most lighting conditions. A positive beam lock secures the indicator when the scale is not in use. Counterpoise weights allow for scale capacities of up to 1000 pounds. The D500M scale utilizes a rugged fabricated steel design and is equipped with durable phenolic wheels for easy maneuverability. Standard Features Include: Versatile-Adaptable to in-plant,receiving, commercial and general weighing applications Durable-Constructed of fabricated carbon steel and designed for accuracy and long life Maneuverable-Lightwe ighted and easy to maneuver with low resistance, wear-resistant phenolic wheels Legal for Trade-The D500M is NTEP approved as a legal for trade device in the US Platform dims 20" x 29"in. Ship dims 50x32x8. Ship weight 124lbs
Description
The Ohaus Defender d500m is a portable mechanical industrial scale designed to meet a variety of applications where simplicity and economy are a must. The D500M features an easy-to-read, dual-side flat beam with a shadow-proof poise, providing quick reading under most lighting conditions. A positive beam lock secures the indicator when the scale is not in use. Counterpoise weights allow for scale capacities of up to 1000 pounds. The D500M scale utilizes a rugged fabricated steel design and is equipped with durable phenolic wheels for easy maneuverability. Standard Features Include: Versatile-Adaptable to in-plant,receiving, commercial and general weighing applications Durable-Constructed of fabricated carbon steel and designed for accuracy and long life Maneuverable-Lightwe ighted and easy to maneuver with low resistance, wear-resistant phenolic wheels Legal for Trade-The D500M is NTEP approved as a legal for trade device in the US Platform dims 20" x 29"in. Ship dims 50x32x8. Ship weight 124lbs

Suppliers

Company
Product
Description
Supplier Links
Ohaus Portable Platform Scale - MECHANICAL BEAM SCALE, 1000 LB x 0.5 LB NTEP APPROVED - D500M - Seedburo Equipment Company
Des Plaines, IL, USA
Ohaus Portable Platform Scale - MECHANICAL BEAM SCALE, 1000 LB x 0.5 LB NTEP APPROVED
D500M
Ohaus Portable Platform Scale - MECHANICAL BEAM SCALE, 1000 LB x 0.5 LB NTEP APPROVED D500M
The Ohaus Defender d500m is a portable mechanical industrial scale designed to meet a variety of applications where simplicity and economy are a must. The D500M features an easy-to-read, dual-side flat beam with a shadow-proof poise, providing quick reading under most lighting conditions. A positive beam lock secures the indicator when the scale is not in use. Counterpoise weights allow for scale capacities of up to 1000 pounds. The D500M scale utilizes a rugged fabricated steel design and is equipped with durable phenolic wheels for easy maneuverability. Standard Features Include: Versatile-Adaptable to in-plant,receiving, commercial and general weighing applications Durable-Constructed of fabricated carbon steel and designed for accuracy and long life Maneuverable-Lightwe ighted and easy to maneuver with low resistance, wear-resistant phenolic wheels Legal for Trade-The D500M is NTEP approved as a legal for trade device in the US Platform dims 20" x 29"in. Ship dims 50x32x8. Ship weight 124lbs

The Ohaus Defender d500m is a portable mechanical industrial scale designed to meet a variety of applications where simplicity and economy are a must. The D500M features an easy-to-read, dual-side flat beam with a shadow-proof poise, providing quick reading under most lighting conditions. A positive beam lock secures the indicator when the scale is not in use. Counterpoise weights allow for scale capacities of up to 1000 pounds. The D500M scale utilizes a rugged fabricated steel design and is equipped with durable phenolic wheels for easy maneuverability.
Standard Features Include:
Versatile-Adaptable to in-plant,receiving, commercial and general weighing applications
Durable-Constructed of fabricated carbon steel and designed for accuracy and long life
Maneuverable-Lightweighted and easy to maneuver with low resistance, wear-resistant phenolic wheels
Legal for Trade-The D500M is NTEP approved as a legal for trade device in the US
Platform dims 20" x 29"in. Ship dims 50x32x8. Ship weight 124lbs

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number D500M
Product Name Ohaus Portable Platform Scale - MECHANICAL BEAM SCALE, 1000 LB x 0.5 LB NTEP APPROVED
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 141640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2B/33t - 1-RTN/M2B33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details