Seedburo Equipment Company Seedburo Computer Grain Grading Scales - COMPUTER GRAIN SCALE, NTEP CERTIFIED, 115 VOLT, 50/60 HZ 8800SS

Description
The Seedburo Model 8800SS Computer Grain Scale is the industry leader in grading scales. Used worldwide, this scale is capable of providing the user with dockage (foreign material) percentage, test weight results in pounds per bushel or kilograms per hectoliter and gram weight all by the push of a button. Ruggedly built, with time-proven technology the 8800SS is easy to use. Built-in memory function allows a sample to be stored and recalled for easy calculation of percentages. Additional features allow for set-up procedures of standard or reciprocal percentage modes, cup selection (quart, pint or liter), active/frozen percent and test weight selection and many other internal scale functions. The 8800SS is NTEP certified and is provided with a No. 64P triangular plastic sample pan. The 8800SS also has RS232C interface capabilities that allow for computer or printer connection. The Scale is available in 115V, 50/60Hz or 230V, 50/60Hz.
Description
The Seedburo Model 8800SS Computer Grain Scale is the industry leader in grading scales. Used worldwide, this scale is capable of providing the user with dockage (foreign material) percentage, test weight results in pounds per bushel or kilograms per hectoliter and gram weight all by the push of a button. Ruggedly built, with time-proven technology the 8800SS is easy to use. Built-in memory function allows a sample to be stored and recalled for easy calculation of percentages. Additional features allow for set-up procedures of standard or reciprocal percentage modes, cup selection (quart, pint or liter), active/frozen percent and test weight selection and many other internal scale functions. The 8800SS is NTEP certified and is provided with a No. 64P triangular plastic sample pan. The 8800SS also has RS232C interface capabilities that allow for computer or printer connection. The Scale is available in 115V, 50/60Hz or 230V, 50/60Hz.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Computer Grain Grading Scales - COMPUTER GRAIN SCALE, NTEP CERTIFIED, 115 VOLT, 50/60 HZ - 8800SS - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Computer Grain Grading Scales - COMPUTER GRAIN SCALE, NTEP CERTIFIED, 115 VOLT, 50/60 HZ
8800SS
Seedburo Computer Grain Grading Scales - COMPUTER GRAIN SCALE, NTEP CERTIFIED, 115 VOLT, 50/60 HZ 8800SS
The Seedburo Model 8800SS Computer Grain Scale is the industry leader in grading scales. Used worldwide, this scale is capable of providing the user with dockage (foreign material) percentage, test weight results in pounds per bushel or kilograms per hectoliter and gram weight all by the push of a button. Ruggedly built, with time-proven technology the 8800SS is easy to use. Built-in memory function allows a sample to be stored and recalled for easy calculation of percentages. Additional features allow for set-up procedures of standard or reciprocal percentage modes, cup selection (quart, pint or liter), active/frozen percent and test weight selection and many other internal scale functions. The 8800SS is NTEP certified and is provided with a No. 64P triangular plastic sample pan. The 8800SS also has RS232C interface capabilities that allow for computer or printer connection. The Scale is available in 115V, 50/60Hz or 230V, 50/60Hz.

The Seedburo Model 8800SS Computer Grain Scale is the industry leader in grading scales. Used worldwide, this scale is capable of providing the user with dockage (foreign material) percentage, test weight results in pounds per bushel or kilograms per hectoliter and gram weight all by the push of a button. Ruggedly built, with time-proven technology the 8800SS is easy to use. Built-in memory function allows a sample to be stored and recalled for easy calculation of percentages.
Additional features allow for set-up procedures of standard or reciprocal percentage modes, cup selection (quart, pint or liter), active/frozen percent and test weight selection and many other internal scale functions. The 8800SS is NTEP certified and is provided with a No. 64P triangular plastic sample pan. The 8800SS also has RS232C interface capabilities that allow for computer or printer connection. The Scale is available in 115V, 50/60Hz or 230V, 50/60Hz.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 8800SS
Product Name Seedburo Computer Grain Grading Scales - COMPUTER GRAIN SCALE, NTEP CERTIFIED, 115 VOLT, 50/60 HZ
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2LBR/22t - 1-RTN/M2LBR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details