Seedburo Equipment Company Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE, 610g X 0.1g W/SS PLATE 750-SO

Description
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.
Description
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, USA
Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE, 610g X 0.1g W/SS PLATE
750-SO
Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE, 610g X 0.1g W/SS PLATE 750-SO
Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing. The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate. Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Seedburo offers the very best in mechanical balances. Manufactured by Ohaus, these balances carry a 5 year warranty. All of these scales are ideal for many non-legal for trade applications. The triple beam balances feature a magnetic damper for fast, accurate weighing.
The metric series capacity is 610g and the addition of the 707 weight set increases capacity to 2610g. The front beam reads 10g x 0.1g, rear beam 100g x 10g and the center beam is 500g x 100g. The mechanical series is available with a poly or stainless steel scoop which measures 12" x 6" x 2-3/4", or with 6" dia. stainless steel plate.
Ship wt. 7 lbs., dims 20" L x 9" W x 9" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 750-SO
Product Name Ohaus Triple Beam Balance - TRIPLE BEAM BALANCE, 610g X 0.1g W/SS PLATE
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details