Seedburo Equipment Company GrainMan Laboratory Aspirator - ASPIRATOR W/VARIABLE FAN SPEED 220 VOLT, 50 HZ 63-220-50-VS

Description
The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts or increases air passage to the centrifugal collector. A sample is placed in the receiving hopper. The sample flow rate dial is then set for the desired rate of flow. Once the air slide is adjusted and locked the fan is turned on. The sample flow rate can be started or stopped instantly. When the cycle is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor, triangular pan and 2 qt. plastic cup. Net wt. 50 lbs. Ship wt. 52 lbs. Dims. 25" L x 16" W x 29" H
Description
The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts or increases air passage to the centrifugal collector. A sample is placed in the receiving hopper. The sample flow rate dial is then set for the desired rate of flow. Once the air slide is adjusted and locked the fan is turned on. The sample flow rate can be started or stopped instantly. When the cycle is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor, triangular pan and 2 qt. plastic cup. Net wt. 50 lbs. Ship wt. 52 lbs. Dims. 25" L x 16" W x 29" H

Suppliers

Company
Product
Description
Supplier Links
GrainMan Laboratory Aspirator - ASPIRATOR W/VARIABLE FAN SPEED 220 VOLT, 50 HZ - 63-220-50-VS - Seedburo Equipment Company
Des Plaines, IL, USA
GrainMan Laboratory Aspirator - ASPIRATOR W/VARIABLE FAN SPEED 220 VOLT, 50 HZ
63-220-50-VS
GrainMan Laboratory Aspirator - ASPIRATOR W/VARIABLE FAN SPEED 220 VOLT, 50 HZ 63-220-50-VS
The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts or increases air passage to the centrifugal collector. A sample is placed in the receiving hopper. The sample flow rate dial is then set for the desired rate of flow. Once the air slide is adjusted and locked the fan is turned on. The sample flow rate can be started or stopped instantly. When the cycle is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor, triangular pan and 2 qt. plastic cup. Net wt. 50 lbs. Ship wt. 52 lbs. Dims. 25" L x 16" W x 29" H

The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts or increases air passage to the centrifugal collector. A sample is placed in the receiving hopper. The sample flow rate dial is then set for the desired rate of flow. Once the air slide is adjusted and locked the fan is turned on. The sample flow rate can be started or stopped instantly. When the cycle is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor, triangular pan and 2 qt. plastic cup. Net wt. 50 lbs. Ship wt. 52 lbs. Dims. 25" L x 16" W x 29" H

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number 63-220-50-VS
Product Name GrainMan Laboratory Aspirator - ASPIRATOR W/VARIABLE FAN SPEED 220 VOLT, 50 HZ
Unlock Full Specs
to access all available technical data

Similar Products

4 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-4 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 4.63 lbs/hr (21 kg/hr)
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details