Seedburo Equipment Company Doran Digital Checkweigh Scale - 100LBS X .02LBS, NTEP APPROVED 12"X12" PLATFORM, 110V,50/60HZ 43100P/12

Description
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.
Description
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Doran Digital Checkweigh Scale - 100LBS X .02LBS, NTEP APPROVED 12
Des Plaines, IL, USA
Doran Digital Checkweigh Scale - 100LBS X .02LBS, NTEP APPROVED 12"X12" PLATFORM, 110V,50/60HZ
43100P/12
Doran Digital Checkweigh Scale - 100LBS X .02LBS, NTEP APPROVED 12"X12" PLATFORM, 110V,50/60HZ 43100P/12
The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

The Seedburo Series 4300 Checkweigher is an easy to use, rugged, washdown safe scale and features 304 stainless steel NEMA 4X rated construction. The control panel is hardened to resist scratching and puncturing and the bright LED displays weights in lb, oz, Kg, g, or lb and oz. Three bright color programmable checkweigh indicators make checking tolerance levels quick and accurate. The new shockproof, low profile (as low as 2" high) base features a "quad spring" break-away design to protect against shock and overload. The 4300 series is NTEP certified and meets USDA and Canadian Weights & Measures approval.
The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display" caused by vibration and air movement). 4300 series features tower display. A4300 series features a 20" fixed height column with indicator head. 115/230V - 50/60 Hz.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 43100P/12
Product Name Doran Digital Checkweigh Scale - 100LBS X .02LBS, NTEP APPROVED 12"X12" PLATFORM, 110V,50/60HZ
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Indicator WE2107, ABS housing - 1-WE2107-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 687272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 35.28 lbs (16 kg)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details