Seedburo Equipment Company GrainMan Semi-Automatic Gross Bagging Scale - SEMI-AUTOMATIC GROSS WEIGHING BAGGER W/32 SPOUT, STAINLESS STEEL 4132MS

Description
Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge spout, and pulls the load handle. The scale will automatically fill the bag to the desired weight and cut itself off. The operator removes the bag and repeats the process. The Model 41 Bagging Scales are designed for handling bags between 25 and 150 lbs. at a rate of 6 to 8 bags per minute. The scales are pre-calibrated to a 5 to 1 ratio and require minimal adjustment at installation. Each unit has a 9" x 7" inlet opening and can be mounted directly to a flange on the bin bottom. The model 41 Bagging Scales features 10 gauge construction, a built-in weight indicator (for "quick reading" of the actual weight in the bag), an adjustable internal flow regulator and easy bag tare. Actual wt. 175 lbs. Ship wt 200 lbs. Ship dims. 28" L x 28" W x 28" H. Note: Domestic Crating must be selected with the items below
Description
Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge spout, and pulls the load handle. The scale will automatically fill the bag to the desired weight and cut itself off. The operator removes the bag and repeats the process. The Model 41 Bagging Scales are designed for handling bags between 25 and 150 lbs. at a rate of 6 to 8 bags per minute. The scales are pre-calibrated to a 5 to 1 ratio and require minimal adjustment at installation. Each unit has a 9" x 7" inlet opening and can be mounted directly to a flange on the bin bottom. The model 41 Bagging Scales features 10 gauge construction, a built-in weight indicator (for "quick reading" of the actual weight in the bag), an adjustable internal flow regulator and easy bag tare. Actual wt. 175 lbs. Ship wt 200 lbs. Ship dims. 28" L x 28" W x 28" H. Note: Domestic Crating must be selected with the items below

Suppliers

Company
Product
Description
Supplier Links
GrainMan Semi-Automatic Gross Bagging Scale - SEMI-AUTOMATIC GROSS WEIGHING BAGGER W/32 SPOUT, STAINLESS STEEL - 4132MS - Seedburo Equipment Company
Des Plaines, IL, USA
GrainMan Semi-Automatic Gross Bagging Scale - SEMI-AUTOMATIC GROSS WEIGHING BAGGER W/32 SPOUT, STAINLESS STEEL
4132MS
GrainMan Semi-Automatic Gross Bagging Scale - SEMI-AUTOMATIC GROSS WEIGHING BAGGER W/32 SPOUT, STAINLESS STEEL 4132MS
Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge spout, and pulls the load handle. The scale will automatically fill the bag to the desired weight and cut itself off. The operator removes the bag and repeats the process. The Model 41 Bagging Scales are designed for handling bags between 25 and 150 lbs. at a rate of 6 to 8 bags per minute. The scales are pre-calibrated to a 5 to 1 ratio and require minimal adjustment at installation. Each unit has a 9" x 7" inlet opening and can be mounted directly to a flange on the bin bottom. The model 41 Bagging Scales features 10 gauge construction, a built-in weight indicator (for "quick reading" of the actual weight in the bag), an adjustable internal flow regulator and easy bag tare. Actual wt. 175 lbs. Ship wt 200 lbs. Ship dims. 28" L x 28" W x 28" H. Note: Domestic Crating must be selected with the items below

Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge spout, and pulls the load handle. The scale will automatically fill the bag to the desired weight and cut itself off. The operator removes the bag and repeats the process.
The Model 41 Bagging Scales are designed for handling bags between 25 and 150 lbs. at a rate of 6 to 8 bags per minute. The scales are pre-calibrated to a 5 to 1 ratio and require minimal adjustment at installation. Each unit has a 9" x 7" inlet opening and can be mounted directly to a flange on the bin bottom. The model 41 Bagging Scales features 10 gauge construction, a built-in weight indicator (for "quick reading" of the actual weight in the bag), an adjustable internal flow regulator and easy bag tare.
Actual wt. 175 lbs. Ship wt 200 lbs. Ship dims. 28" L x 28" W x 28" H.
Note: Domestic Crating must be selected with the items below

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 4132MS
Product Name GrainMan Semi-Automatic Gross Bagging Scale - SEMI-AUTOMATIC GROSS WEIGHING BAGGER W/32 SPOUT, STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1260503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Hanging Scale / Balance; Other Scale; Hanging
Ratings / Certifications Other; RoHS Certified
Capacity 662 lbs (300 kg)
View Details