Seedburo Equipment Company Ohaus Dial-O-Gram Balance with SS Pan - DIAL-O-GRAM BALANCE, 310g X 0.01g 310

Description
Dial-O-Gram balance Seedburo offers has a three-point beam that eliminates the need for level adjustment. Zeroing is accomplished with a counter balancing knob at the end of the beam. Capacity is 310g x 0.01g and the front beam is replaced by a dial that read 10g x 0.1g. The front beam reads 100g x 10g and the rear beam is 200g x 100g. The 310 Balance is supplied with a removeable stainless steel pan that measures 3-1/2" in. dia. and ½ " high." Ship wt. 5 lbs., Ship dims 16" L x 7" W x 8" H.
Description
Dial-O-Gram balance Seedburo offers has a three-point beam that eliminates the need for level adjustment. Zeroing is accomplished with a counter balancing knob at the end of the beam. Capacity is 310g x 0.01g and the front beam is replaced by a dial that read 10g x 0.1g. The front beam reads 100g x 10g and the rear beam is 200g x 100g. The 310 Balance is supplied with a removeable stainless steel pan that measures 3-1/2" in. dia. and ½ " high." Ship wt. 5 lbs., Ship dims 16" L x 7" W x 8" H.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, USA
Ohaus Dial-O-Gram Balance with SS Pan - DIAL-O-GRAM BALANCE, 310g X 0.01g
310
Ohaus Dial-O-Gram Balance with SS Pan - DIAL-O-GRAM BALANCE, 310g X 0.01g 310
Dial-O-Gram balance Seedburo offers has a three-point beam that eliminates the need for level adjustment. Zeroing is accomplished with a counter balancing knob at the end of the beam. Capacity is 310g x 0.01g and the front beam is replaced by a dial that read 10g x 0.1g. The front beam reads 100g x 10g and the rear beam is 200g x 100g. The 310 Balance is supplied with a removeable stainless steel pan that measures 3-1/2" in. dia. and ½ " high." Ship wt. 5 lbs., Ship dims 16" L x 7" W x 8" H.

Dial-O-Gram balance Seedburo offers has a three-point beam that eliminates the need for level adjustment. Zeroing is accomplished with a counter balancing knob at the end of the beam. Capacity is 310g x 0.01g and the front beam is replaced by a dial that read 10g x 0.1g. The front beam reads 100g x 10g and the rear beam is 200g x 100g.
The 310 Balance is supplied with a removeable stainless steel pan that measures 3-1/2" in. dia. and ½ " high."
Ship wt. 5 lbs., Ship dims 16" L x 7" W x 8" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Scales and Balances
Product Number 310
Product Name Ohaus Dial-O-Gram Balance with SS Pan - DIAL-O-GRAM BALANCE, 310g X 0.01g
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
RS Components, Ltd.
Specs
Type Counting Scale; Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232, usb (optional)
Ratings / Certifications Other; RoHS Certified
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2AR/2.2t - 1-RTN/M2AR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details